The NPD6-500-6000 is a 6-way power divider/combiner operating from 0.5 to 6 GHz with a 50 Ω impedance, designed for use in amplifiers, mixers, antennas, and laboratory testing. It features a maximum insertion loss of 3.0 dB for SMA connectors and 4.0 dB for N-type connectors, an input VSWR of 1.5 max, and output VSWR of 1.3 max. Isolation is 18 dB min, with amplitude balance of 0.8 dB max (SMA) or 1.0 dB max (N), and phase balance of ±8° (SMA) or ±10° (N). The device handles up to 30 W average power as a divider and 2 W as a combiner. It is mounted via four 3.2 mm through-holes and operates from -35 to +75 °C. Connector options are SMA female or N female.
kTB Solutions supplies 6-way power dividers/combiners at frequencies from DC to 10GHz, and the power is up to 50W. If there is no model you need, we can accept customization.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD6-500-6000 |
| Product Name | 6-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 6-Way |
| Connectors | SMA (optional feature); Type N (optional feature); SMA, N |
| Frequency | 500.00 to 6000.00 MHz |
| Insertion Loss | 4.00 dB |