NPD2-1000-9000 is a 2-way power divider/combiner covering 1 to 9 GHz, designed for applications in amplifiers, mixers, antennas, and laboratory testing. It is available with SMA or N-type connectors and mounted via four through-holes (2.8 mm for SMA, 3.2 mm for N). The part has a maximum insertion loss of 1.4 dB (SMA) or 1.5 dB (N), input VSWR of 1.25 max, output VSWR of 1.2 max, isolation of 20 dB min, amplitude balance of 0.2 dB max, and phase balance of ±3°. It operates at 50 Ω impedance with a maximum average power of 30 W as a divider and 2 W as a combiner. The operating temperature range is -45 to +85 °C. Tolerance on mechanical dimensions is ±0.5 mm.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-1000-9000 |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA (optional feature); Type N (optional feature); SMA, N |
| Frequency | 1000.00 to 9000.00 MHz |
| Insertion Loss | 1.50 dB |