The NPD2-300-600 is a 2-way power divider/combiner operating from 0.3 to 0.6 GHz with 50 Ω impedance, designed for use in amplifiers, mixers, antennas, and laboratory test applications. It features a maximum insertion loss of 0.3 dB, input and output VSWR of 1.2 max, minimum isolation of 20 dB, amplitude balance of 0.2 dB max, and phase balance of ±2°. The device handles up to 50 W average power as a divider and 5 W as a combiner. Mounted via four 3.2 mm through-holes, it has N female connectors and measures 85 × 50 × 20 mm. Operation temperature ranges from -35°C to +75°C.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-300-600 |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | Type N; N |
| Frequency | 300.00 to 600.00 MHz |
| Insertion Loss | 0.30 dB |