kTB Solutions 3-Way Power Dividers/Combiners NPD3-336-366

Description
kTB Solutions supplies 3-way power dividers/combiners from DC to 40GHz, and the power is up to 300W.
Request a Quote Datasheet
Description
kTB Solutions supplies 3-way power dividers/combiners from DC to 40GHz, and the power is up to 300W.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Way Power Dividers/Combiners - NPD3-336-366 - kTB Solutions
San Jose, CA, United States
3-Way Power Dividers/Combiners
NPD3-336-366
3-Way Power Dividers/Combiners NPD3-336-366
kTB Solutions supplies 3-way power dividers/combiners from DC to 40GHz, and the power is up to 300W.

kTB Solutions supplies 3-way power dividers/combiners from DC to 40GHz, and the power is up to 300W.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD3-336-366
Product Name 3-Way Power Dividers/Combiners
0º Power Divider Division: 3-Way
Connectors Type N; N
Frequency 336.00 to 366.00 MHz
Insertion Loss 0.60 dB
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Power Dividers/Combiners - NPD8-1100-1700-30-T - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors TNC
Frequency 1100.00 to 1700.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-200-250-30-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 200.00 to 250.00 MHz
View Details
8-Way Power Dividers/Combiners - NPD8-2000-26500 - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors SMA (optional feature); 2.92mm (optional feature); SMA, 2.92mm
Frequency 2000.00 to 26500.00 MHz
View Details
6-Way Power Dividers/Combiners - NPD6-4000-8000-30-S - kTB Solutions
Specs
0º Power Divider Division: 6-Way
Connectors SMA; SMA
Frequency 4000.00 to 8000.00 MHz
View Details