The NMS22 is a DC to 50 GHz SPDT coaxial switch for wireless, transmitter, laboratory test, and radar applications. It has a 50 Ω impedance, break-before-make switching sequence, and a switching time of 15 ms maximum. The switch operates with latching or failsafe actuation using +12 V, +24 V, or +28 V DC, with corresponding current draws of 230 mA, 140 mA, or 120 mA for latching and 195 mA, 100 mA, or 95 mA for failsafe. It features insertion loss from 0.2 dB to 0.9 dB and isolation from 45 dB to 70 dB across the frequency range. The switch has a 2 million cycle operation life, operates from -25 °C to +65 °C, and is mounted via two 3 mm through-holes. RF connectors are 2.4 mm female. Vibration tolerance is 10 GRMS from 20 to 2000 Hz, and mechanical shock is rated at 30 G.
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NMS22 |
| Product Name | RF Coaxial Switches |
| Frequency Range | 0.0 to 50000 MHz |