kTB Solutions Terminations NCT4020

Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote Datasheet
Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminations - NCT4020 - kTB Solutions
San Jose, CA, United States
Terminations
NCT4020
Terminations NCT4020
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure

kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications.


Features:

  • Low VSWR
  • High Power
  • Broadband

Applications:

  • Transmitters
  • Antennas
  • Laboratory Test
  • Impedance Matching

Terminations Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Terminations
Product Number NCT4020
Product Name Terminations
Connector Type 2.92mm; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT67R5 - kTB Solutions
Specs
Connector Type 1.85mm; 1.85mm
Frequency Range 0.0 to 67000 MHz
Power 0.5000 watts
View Details
Terminations - NCT2610 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
Power 10 watts
View Details
Terminations - NCT4002 - kTB Solutions
Specs
Connector Type SMA; SMP; 2.92mm, SSMA, SMP, SSMP
Frequency Range 0.0 to 40000 MHz
Power 2 watts
View Details
Terminations - NCT18K2 - kTB Solutions
Specs
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
Power 200 watts
View Details