kTB Solutions Terminations NCT2605

Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote
Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCT2605 is a coaxial termination designed for DC to 26.5 GHz operation with 5 W average power handling at 25℃, derated linearly to 0.25 W at 120℃. It has a 50 Ω impedance and a VSWR of 1.3 maximum for SMA and 1.2 maximum for 3.5 mm connectors. The unit weighs 10 g and is housed in aluminum with gold-plated brass outer and inner conductors, and a gold-plated beryllium copper female inner conductor. It operates from -55 ℃ to +85 ℃ and is available with SMA male, SMA female, 3.5 mm male, or 3.5 mm female connectors. Dimensions are specified as L=25.5 mm for SMA male and 3.5 mm male, L=24.6 mm for SMA female, and L=26.3 mm for 3.5 mm female, with a tolerance of ±0.2 mm.

Datasheet Summary
Powered by GS/AI

The NCT2605 is a coaxial termination designed for DC to 26.5 GHz operation with 5 W average power handling at 25℃, derated linearly to 0.25 W at 120℃. It has a 50 Ω impedance and a VSWR of 1.3 maximum for SMA and 1.2 maximum for 3.5 mm connectors. The unit weighs 10 g and is housed in aluminum with gold-plated brass outer and inner conductors, and a gold-plated beryllium copper female inner conductor. It operates from -55 ℃ to +85 ℃ and is available with SMA male, SMA female, 3.5 mm male, or 3.5 mm female connectors. Dimensions are specified as L=25.5 mm for SMA male and 3.5 mm male, L=24.6 mm for SMA female, and L=26.3 mm for 3.5 mm female, with a tolerance of ±0.2 mm.

Suppliers

Company
Product
Description
Supplier Links
Terminations - NCT2605 - kTB Solutions
San Jose, CA, United States
Terminations
NCT2605
Terminations NCT2605
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure

kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications.


Features:

  • Low VSWR
  • High Power
  • Broadband

Applications:

  • Transmitters
  • Antennas
  • Laboratory Test
  • Impedance Matching

Terminations Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Terminations
Product Number NCT2605
Product Name Terminations
Connector Type SMA; 3.5mm; 3.5mm, SMA
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT5005 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
Power 5 watts
View Details
Terminations - NCT18K15 - kTB Solutions
Specs
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
Power 150 watts
View Details
Terminations - NCT18K25 - kTB Solutions
Specs
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
Power 250 watts
View Details
Terminations - NCT2602 - kTB Solutions
Specs
Connector Type SMA; SMA
Frequency Range 0.0 to 26500 MHz
Power 2 watts
View Details