kTB Solutions Terminations NCT4005

Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote
Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCT4005 is a broadband coaxial termination designed for DC to 40 GHz applications, with a 50 Ω impedance and 5 W power handling at 25°C, derated linearly to 0.25 W at 120°C. It features a maximum VSWR of 1.35 and a 2.92 mm connector with an aluminum housing. The outer conductor is gold-plated brass or stainless steel, and the inner conductor is gold-plated brass for male and gold-plated beryllium copper for female. It operates within a temperature range of -55°C to +85°C and weighs 30 g.

Datasheet Summary
Powered by GS/AI

The NCT4005 is a broadband coaxial termination designed for DC to 40 GHz applications, with a 50 Ω impedance and 5 W power handling at 25°C, derated linearly to 0.25 W at 120°C. It features a maximum VSWR of 1.35 and a 2.92 mm connector with an aluminum housing. The outer conductor is gold-plated brass or stainless steel, and the inner conductor is gold-plated brass for male and gold-plated beryllium copper for female. It operates within a temperature range of -55°C to +85°C and weighs 30 g.

Suppliers

Company
Product
Description
Supplier Links
Terminations - NCT4005 - kTB Solutions
San Jose, CA, United States
Terminations
NCT4005
Terminations NCT4005
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure

kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications.


Features:

  • Low VSWR
  • High Power
  • Broadband

Applications:

  • Transmitters
  • Antennas
  • Laboratory Test
  • Impedance Matching

Terminations Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Terminations
Product Number NCT4005
Product Name Terminations
Connector Type 2.92mm; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT1805 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 5 watts
View Details
Terminations - NCT3302 - kTB Solutions
Specs
Connector Type 3.5mm; 3.5mm
Frequency Range 0.0 to 33000 MHz
Power 2 watts
View Details
Terminations - NCT18K15 - kTB Solutions
Specs
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
Power 150 watts
View Details
Terminations - NCT5005 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
Power 5 watts
View Details