kTB Solutions Terminations NCT18K25

Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote
Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCT18K25 is a coaxial termination designed for DC to 18 GHz applications with 250 W average power handling at 25°C, derated linearly to 12.5 W at 120°C. It has a 50 Ω impedance, VSWR of 1.2 up to 4 GHz, 1.25 up to 8 GHz, 1.35 up to 12.4 GHz, and 1.45 up to 18 GHz. The unit is housed in a mechanical package measuring 294 × 110 × 120 mm and supports N-type male or female connectors. It operates across a temperature range of -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The NCT18K25 is a coaxial termination designed for DC to 18 GHz applications with 250 W average power handling at 25°C, derated linearly to 12.5 W at 120°C. It has a 50 Ω impedance, VSWR of 1.2 up to 4 GHz, 1.25 up to 8 GHz, 1.35 up to 12.4 GHz, and 1.45 up to 18 GHz. The unit is housed in a mechanical package measuring 294 × 110 × 120 mm and supports N-type male or female connectors. It operates across a temperature range of -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Terminations - NCT18K25 - kTB Solutions
San Jose, CA, United States
Terminations
NCT18K25
Terminations NCT18K25
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure

kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications.


Features:

  • Low VSWR
  • High Power
  • Broadband

Applications:

  • Transmitters
  • Antennas
  • Laboratory Test
  • Impedance Matching

Terminations Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Terminations
Product Number NCT18K25
Product Name Terminations
Connector Type Type N; N
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT18K2 - kTB Solutions
Specs
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
Power 200 watts
View Details
Terminations - NCT2605 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
Power 5 watts
View Details
Terminations - NCT1802 - kTB Solutions
Specs
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
Power 2 watts
View Details
Terminations - NCT1820 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 20 watts
View Details