The NCT18K15 is a 50Ω coaxial termination designed for DC to 18 GHz operation with an average power handling of 150 W at 25°C, derated linearly to 7.5 W at 120°C. It has a VSWR of 1.2 up to 4 GHz, 1.25 up to 8 GHz, 1.35 up to 12.4 GHz, and 1.45 up to 18 GHz. The unit measures 192 × 120 × 110 mm and features an N-type male connector. Operating temperature ranges from -55°C to +125°C.
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications.
Features:
Applications:
Terminations Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Terminations |
| Product Number | NCT18K15 |
| Product Name | Terminations |
| Connector Type | Type N; N |