The NA550 is a flexible RF cable assembly designed for low-loss and phase-stable signal transmission in applications such as phased-array radar, satellite communication, and avionics. It operates from DC to 18 GHz with a 50 Ω impedance and features a velocity of propagation of 83%. The cable has an attenuation of 96.1 dB/100m at 18 GHz and handles up to 237 W average power at 18 GHz and +40°C ambient. Phase stability is specified at 750 ppm maximum from -55°C to +85°C. The construction includes a silver-plated copper inner conductor, low-density PTFE dielectric, silver-plated copper tape and braid shields, and a PFA jacket. The minimum bend radius is 28.0 mm during installation and 56.0 mm for repeated bending. It offers 90 dB minimum shielding effectiveness, a 2000 VDC voltage withstand, and PIM performance of -155 dBc. The operating temperature range is -55°C to +165°C, and the cable weighs 93 g/m.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NA550 |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |