Justrite Mfg. Co., LLC Justrite Red Steel 10 gal Safety Can - 18 1/4 in Height - 13 15/16 in Overall Diameter - 09300 9300

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 18 1/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA, TüV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 13 15/16 in overall diameter. This item comes with the following: Foot Operated Cover.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 18 1/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA, TüV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 13 15/16 in overall diameter. This item comes with the following: Foot Operated Cover.

Suppliers

Company
Product
Description
Supplier Links
Justrite Red Steel 10 gal Safety Can - 18 1/4 in Height - 13 15/16 in Overall Diameter - 09300 - 09300 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Red Steel 10 gal Safety Can - 18 1/4 in Height - 13 15/16 in Overall Diameter - 09300
09300
Justrite Red Steel 10 gal Safety Can - 18 1/4 in Height - 13 15/16 in Overall Diameter - 09300 09300
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 18 1/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA, TüV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 13 15/16 in overall diameter. This item comes with the following: Foot Operated Cover.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 18 1/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA, TÜV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 13 15/16 in overall diameter. This item comes with the following: Foot Operated Cover.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 09300
Product Name Justrite Red Steel 10 gal Safety Can - 18 1/4 in Height - 13 15/16 in Overall Diameter - 09300
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Anti Static Packaging - 173788 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details