The Brother printer holster with waist belt is designed to support mobile printing workflows in warehouse, logistics, field service, and industrial environments. This durable holster provides a secure and convenient way to carry Brother portable printers while keeping devices easily accessible during daily operations.
The belt-mounted design allows workers to move freely while keeping their printer within reach for fast label or receipt printing. Built for demanding enterprise environments, the holster helps improve productivity by enabling hands-free mobility for warehouse associates, delivery drivers, and field technicians.
Ideal for distribution centers, retail fulfillment, manufacturing facilities, and transportation operations, this Brother mobile printer case helps protect valuable equipment while streamlining mobile printing tasks.
Key Features
Durable Brother printer holster designed for industrial and warehouse environments
Waist belt mounting allows hands-free mobility during daily operations
Provides quick and convenient access to mobile printers
Helps protect portable printers during active workflows
Lightweight design suitable for extended wear during shifts
Ideal for logistics, delivery, field service, and warehouse operations
Compatible with a wide range of Brother mobile printers
Brother RJ-4250WB, 4230B, RJ-4230BL portable printer; Brother RJ-4040, RJ-3050, RJ 3050Ai; Brother RJ-3150, RJ-3150Ai; Brother 3230BL, RJ-3250WB, RJ-3035B, RJ-3055WB; Brother RJ-2031, RJ-2050, RJ-2140, RJ-2150; Brother Go RJ-2035B, Go RJ-2055WB mobile printer
Technical Specifications
Product Type: Mobile printer holster
Mounting Style: Waist belt holster
Material: Durable industrial-grade construction
Compatibility: Brother portable and mobile printers
Access: Open-top design for quick device retrieval
Use Environment: Warehouse, logistics, retail, field service, and manufacturing
Color: Black
Mobile Printer Holster:
Small: 6.5 x 4.5 x 4 inches/ 165 x 114 x 108 mm
Medium: 6.5 x 5 x 4 inches/ 165 x 127 x 108 mm
Large: 6.5 x 6.38 x 4.25 inches/ 165 x 162 x 108 mm
Waist Belt Length: 36 x 3 inches / 914 x 76 mm
Brand: Agoz
The Brother printer holster with waist belt is designed to support mobile printing workflows in warehouse, logistics, field service, and industrial environments. This durable holster provides a secure and convenient way to carry Brother portable printers while keeping devices easily accessible during daily operations.
The belt-mounted design allows workers to move freely while keeping their printer within reach for fast label or receipt printing. Built for demanding enterprise environments, the holster helps improve productivity by enabling hands-free mobility for warehouse associates, delivery drivers, and field technicians.
Ideal for distribution centers, retail fulfillment, manufacturing facilities, and transportation operations, this Brother mobile printer case helps protect valuable equipment while streamlining mobile printing tasks.
Key Features
- Durable Brother printer holster designed for industrial and warehouse environments
- Waist belt mounting allows hands-free mobility during daily operations
- Provides quick and convenient access to mobile printers
- Helps protect portable printers during active workflows
- Lightweight design suitable for extended wear during shifts
- Ideal for logistics, delivery, field service, and warehouse operations
- Compatible with a wide range of Brother mobile printers
- Brother RJ-4250WB, 4230B, RJ-4230BL portable printer; Brother RJ-4040, RJ-3050, RJ 3050Ai; Brother RJ-3150, RJ-3150Ai; Brother 3230BL, RJ-3250WB, RJ-3035B, RJ-3055WB; Brother RJ-2031, RJ-2050, RJ-2140, RJ-2150; Brother Go RJ-2035B, Go RJ-2055WB mobile printer
Technical Specifications
- Product Type: Mobile printer holster
- Mounting Style: Waist belt holster
- Material: Durable industrial-grade construction
- Compatibility: Brother portable and mobile printers
- Access: Open-top design for quick device retrieval
- Use Environment: Warehouse, logistics, retail, field service, and manufacturing
- Color: Black
- Mobile Printer Holster:
- Small: 6.5 x 4.5 x 4 inches/ 165 x 114 x 108 mm
- Medium: 6.5 x 5 x 4 inches/ 165 x 127 x 108 mm
- Large: 6.5 x 6.38 x 4.25 inches/ 165 x 162 x 108 mm
- Waist Belt Length: 36 x 3 inches / 914 x 76 mm
- Brand: Agoz