Justrite Mfg. Co., LLC Justrite Red Steel 6 gal Safety Can - 15 7/8 in Height - 11 7/8 in Overall Diameter - 697841-00223 9110

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 7/8 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 7/8 in overall diameter. This part comes with the following: Hand Operated Cover.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 7/8 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 7/8 in overall diameter. This part comes with the following: Hand Operated Cover.

Suppliers

Company
Product
Description
Supplier Links
Justrite Red Steel 6 gal Safety Can - 15 7/8 in Height - 11 7/8 in Overall Diameter - 697841-00223 - 697841-00223 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Red Steel 6 gal Safety Can - 15 7/8 in Height - 11 7/8 in Overall Diameter - 697841-00223
697841-00223
Justrite Red Steel 6 gal Safety Can - 15 7/8 in Height - 11 7/8 in Overall Diameter - 697841-00223 697841-00223
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 7/8 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 7/8 in overall diameter. This part comes with the following: Hand Operated Cover.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 7/8 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 7/8 in overall diameter. This part comes with the following: Hand Operated Cover.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-00223
Product Name Justrite Red Steel 6 gal Safety Can - 15 7/8 in Height - 11 7/8 in Overall Diameter - 697841-00223
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details