Justrite Mfg. Co., LLC Justrite Sure-Grip EX 60 gal Gray Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-11496 899063

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity. This item comes with the following: Drum Rollers.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity. This item comes with the following: Drum Rollers.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 60 gal Gray Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-11496 - 697841-11496 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 60 gal Gray Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-11496
697841-11496
Justrite Sure-Grip EX 60 gal Gray Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-11496 697841-11496
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity. This item comes with the following: Drum Rollers.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity. This item comes with the following: Drum Rollers.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11496
Product Name Justrite Sure-Grip EX 60 gal Gray Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-11496
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Belts & Tool Pouches - 179870 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Synthetic Fibre, Leather
Height 9.06 inch (230 mm)
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details