Justrite Mfg. Co., LLC Justrite Sure-Grip EX 60 gal Gray Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 697841-11439 896023

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 60 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 60 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 60 gal Gray Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 697841-11439 - 697841-11439 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 60 gal Gray Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 697841-11439
697841-11439
Justrite Sure-Grip EX 60 gal Gray Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 697841-11439 697841-11439
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 60 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 60 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11439
Product Name Justrite Sure-Grip EX 60 gal Gray Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 697841-11439
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Key Cabinets - 1878988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 12.01 inch (305 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details