Justrite Mfg. Co., LLC Justrite Chemcor 31 gal Tan Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - 697841-12991 8849072

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 48 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in tan and meets FM Approved, NFPA 30, OSHA standards. Features a 31 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 48 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in tan and meets FM Approved, NFPA 30, OSHA standards. Features a 31 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite Chemcor 31 gal Tan Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - 697841-12991 - 697841-12991 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Chemcor 31 gal Tan Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - 697841-12991
697841-12991
Justrite Chemcor 31 gal Tan Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - 697841-12991 697841-12991
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 48 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in tan and meets FM Approved, NFPA 30, OSHA standards. Features a 31 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 48 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in tan and meets FM Approved, NFPA 30, OSHA standards. Features a 31 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-12991
Product Name Justrite Chemcor 31 gal Tan Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - 697841-12991
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Tool Boxes - 2148936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 12.13 inch (308 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details