Justrite Mfg. Co., LLC Justrite Chemcor 19 gal Silver Hazardous Material Storage Cabinet - 30 in Width - 35 3/4 in Height - 697841-13091 8831042

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 30 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 30, OSHA standards. Features a 19 gal storage capacity. This SKU comes with the following: (2) x Label.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 30 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 30, OSHA standards. Features a 19 gal storage capacity. This SKU comes with the following: (2) x Label.

Suppliers

Company
Product
Description
Supplier Links
Justrite Chemcor 19 gal Silver Hazardous Material Storage Cabinet - 30 in Width - 35 3/4 in Height - 697841-13091 - 697841-13091 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Chemcor 19 gal Silver Hazardous Material Storage Cabinet - 30 in Width - 35 3/4 in Height - 697841-13091
697841-13091
Justrite Chemcor 19 gal Silver Hazardous Material Storage Cabinet - 30 in Width - 35 3/4 in Height - 697841-13091 697841-13091
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 30 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 30, OSHA standards. Features a 19 gal storage capacity. This SKU comes with the following: (2) x Label.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 30 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 30, OSHA standards. Features a 19 gal storage capacity. This SKU comes with the following: (2) x Label.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-13091
Product Name Justrite Chemcor 19 gal Silver Hazardous Material Storage Cabinet - 30 in Width - 35 3/4 in Height - 697841-13091
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Bags - 179899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material 600 Denier Fabric
Height 5.50 inch (140 mm)
View Details