JUMO Process Control, Inc. Thermocouple, Material Insulated, 100Mm, K, -200 C, +1200 C, Nickel Chromium, 2.5 M Rohs Compliant Jumo 90/00049205

Description
Thermocouple, Material Insulated, 100mm, K, -200 C, +1200 C, Nickel Chromium, 2.5 m RoHS Compliant: Yes
Datasheet
Description
Thermocouple, Material Insulated, 100mm, K, -200 C, +1200 C, Nickel Chromium, 2.5 m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Material Insulated, 100Mm, K, -200 C, +1200 C, Nickel Chromium, 2.5 M Rohs Compliant Jumo - 12N2622 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Material Insulated, 100Mm, K, -200 C, +1200 C, Nickel Chromium, 2.5 M Rohs Compliant Jumo
12N2622
Thermocouple, Material Insulated, 100Mm, K, -200 C, +1200 C, Nickel Chromium, 2.5 M Rohs Compliant Jumo 12N2622
Thermocouple, Material Insulated, 100mm, K, -200 C, +1200 C, Nickel Chromium, 2.5 m RoHS Compliant: Yes

Thermocouple, Material Insulated, 100mm, K, -200 C, +1200 C, Nickel Chromium, 2.5 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 12N2622
Product Name Thermocouple, Material Insulated, 100Mm, K, -200 C, +1200 C, Nickel Chromium, 2.5 M Rohs Compliant Jumo
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Liquids, Quick coupling thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
Diameter or Width Range 0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details
Industrial Thermocouples Weatherproof Head with Welded NPT Process Connection - THERMOCOUPLE/STYLE 15 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Teflon Coated Thermocouple Assembly - Special-Purpose -  - Pyromation
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple
Base, Noble and Refractory Metal Type J
Element Configuration Single Element
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details