TERMINAL, RING TONGUE, M6, 16AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm2; Product Range:R Type Series; Insulator Colour:-; Insulator Material:Uninsulated
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 05AC0500 |
| Product Name | Terminal, Ring Tongue, M6, 16Awg; Stud Size - Metric Jst (Japan Solderless Terminals) |
| Contact Size (AWG) | ? to 16 AWG |