JRL Electric Supply, Inc. Square D: FA Circuit Breakers

Description
240/480 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 20 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION
Description
240/480 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 20 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

Suppliers

Company
Product
Description
Supplier Links
240/480 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 20 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

240/480 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 20 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

Supplier's Site
240/480 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 15 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

240/480 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 15 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

Supplier's Site
240/480 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 45 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

240/480 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 45 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

Supplier's Site
240/480 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 30 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

240/480 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 30 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

Supplier's Site
240/277 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 125 VDC; 15 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 18 KILOAMPERE AT 240/277 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC), 10 KILOAMPERE AT 125 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

240/277 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 125 VDC; 15 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 18 KILOAMPERE AT 240/277 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC), 10 KILOAMPERE AT 125 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

Supplier's Site
240/277 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 125 VDC; 20 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 18 KILOAMPERE AT 240/277 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC), 10 KILOAMPERE AT 125 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

240/277 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 125 VDC; 20 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 18 KILOAMPERE AT 240/277 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC), 10 KILOAMPERE AT 125 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

Supplier's Site
240/480 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 60 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

240/480 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 60 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

Supplier's Site
240/480 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 40 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

240/480 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 40 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

Supplier's Site
240/480 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 50 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

240/480 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 50 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

Supplier's Site
240/480 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 70 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

240/480 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 70 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

Supplier's Site
240/277 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 125 VDC; 40 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 18 KILOAMPERE AT 240/277 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC), 10 KILOAMPERE AT 125 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

240/277 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 125 VDC; 40 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 18 KILOAMPERE AT 240/277 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC), 10 KILOAMPERE AT 125 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

Supplier's Site
240/480 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 35 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

240/480 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 35 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

Supplier's Site
240/277 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 125 VDC; 30 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 18 KILOAMPERE AT 240/277 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC), 10 KILOAMPERE AT 125 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

240/277 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 125 VDC; 30 AMPERE AT 40 DEG C; 1 POLE; INTERRUPTING RATING 18 KILOAMPERE AT 240/277 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC), 10 KILOAMPERE AT 125 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

Supplier's Site
240/480 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 25 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

240/480 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 250 VDC; 25 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 18 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC (UL/CSA/NOM); 10 KILOAMPERE AT 240/415 VAC (IEC); 10 KILOAMPERE AT 250 VDC; TRIP SETTING 400 TO 850 AMPERE; APPLICATION DISTRIBUTION; USED ON I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; FA MODEL; FRAME TYPE F; TRIPPING METHOD THERMAL MAGNETIC; PHASE CONNECTION

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: FA Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-5445-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Motor Protection - 1216858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - 209-3-2599-300-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details