The Thermal Circuit Breaker, part number 31AJ4271, is a 1-pole device designed for panel mounting with a rated current of 20A. It operates at a voltage rating of 240 VAC and 32 VDC, making it suitable for various applications including power tools, medical equipment, and industrial appliances. The breaker features a thermal tripping mechanism and a rocker actuation type, providing a positively trip-free release. It has a conditional short circuit capacity of 2 kA at 240 VAC and is rated for a lifetime of 50,000 mechanical and electrical switching cycles. The device is compliant with international standards such as IEC 60934 and UL 1077, ensuring reliability in industrial environments. Additionally, it has an IP40 degree of protection and operates effectively within a temperature range of -30 °C to 60 °C.
Schurter 3-128-208 Circuit Breaker
Schurter 3-128-208 Circuit Breaker
Circuit Breaker Thermal 20A 277V AC 32V DC Rocker Panel Mount
THERMAL CKT BREAKER, 20A, 1P, PANEL; Product Range:TA36 Rocker Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2215594 | 486-3-128-208-ND | 31AJ4271 |
| Product Name | Thermal Breakers | Circuit Breakers | Thermal Ckt Breaker, 20A, 1P, Panel; Product Range Schurter |
| Rated Current | 20 amps | 20 amps | 20 amps |
| Number of Poles | 1 | 1 | |
| Terminal Type | Snap-In | ||
| Trip System Type | Thermal | ||
| Features | Trip Indicator |