Joymax Electronics Co., Ltd. RF Antennas TBF-V035MP3B-W012

Description
ANT WIFI 7 FPC 120MM CABLE MHF1
Request a Quote Datasheet
Description
ANT WIFI 7 FPC 120MM CABLE MHF1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-TBF-V035MP3B-W012-ND - DigiKey
Thief River Falls, MN, United States
ANT WIFI 7 FPC 120MM CABLE MHF1

ANT WIFI 7 FPC 120MM CABLE MHF1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-TBF-V035MP3B-W012-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11ax, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 2.3 to 7.3 dB
VSWR 1.7 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

5.8GHz 3dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-583R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 5700.0 to 5800.0 MHz
Gain 3 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers