Joymax Electronics Co., Ltd. RF Antennas SPX-052ANFXW

Description
ANT 5G N78 4X4 PATCH FLAT PANEL
Request a Quote Datasheet
Description
ANT 5G N78 4X4 PATCH FLAT PANEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-SPX-052ANFXW-ND - DigiKey
Thief River Falls, MN, United States
ANT 5G N78 4X4 PATCH FLAT PANEL

ANT 5G N78 4X4 PATCH FLAT PANEL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-SPX-052ANFXW-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G, CBRS
Primary Frequency Range 3550.0 MHz
Gain 13.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers