Joymax Electronics Co., Ltd. RF Antennas IRF-H015MPXB-W012

Description
ANT 2.4 PCB 120MM CABLE MHF PLUG
Request a Quote Datasheet
Description
ANT 2.4 PCB 120MM CABLE MHF PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-IRF-H015MPXB-W012-ND - DigiKey
Thief River Falls, MN, United States
ANT 2.4 PCB 120MM CABLE MHF PLUG

ANT 2.4 PCB 120MM CABLE MHF PLUG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-IRF-H015MPXB-W012-ND
Product Name RF Antennas
Applications 802.11b/g, Bluetooth, IoT, ISM, Thread, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 3.1 dB
VSWR 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi 3dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WI3RM-1L3-SMS-S13 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers