Newport MKS Piezo Stack Actuator, Vacuum, 0.05 mm Travel Range, Strain-gauge NPA50SGV6

Description
The NPA50SGV6 Vacuum Compatible Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 50 µm travel range with micro-second response time in a very compact housing. NPA series actuators can generate large forces up to 1000 N which makes them particularly useful for machine tools, active vibration isolation or adaptive mechanics. Their small size and high resonant frequency are suitable for scanning microscopy, laser tuning and beam steering, patch clamping or micro lithography applications. This closed-loop version features a high resolution strain-gauge position sensor for highly accurate and repeatable motion. Also, the position feedback compensates for actuator creep. The assembly is done as a full Wheatstone bridge and is temperature insensitive. The closed-loop devices can be used in either open or closed-loop control. Fastening is accomplished by M3-threads at the top and the base of the piezoelectric actuator. Like all piezoelectric devices, moment loads and side forces should be avoided. Spanner flats are provided and should be used when securing screws. Vacuum compatible to 10-6 Torr. Use with the NPC3SG Nanopositioning Amplifier.
Request a Quote Datasheet
Description
The NPA50SGV6 Vacuum Compatible Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 50 µm travel range with micro-second response time in a very compact housing. NPA series actuators can generate large forces up to 1000 N which makes them particularly useful for machine tools, active vibration isolation or adaptive mechanics. Their small size and high resonant frequency are suitable for scanning microscopy, laser tuning and beam steering, patch clamping or micro lithography applications. This closed-loop version features a high resolution strain-gauge position sensor for highly accurate and repeatable motion. Also, the position feedback compensates for actuator creep. The assembly is done as a full Wheatstone bridge and is temperature insensitive. The closed-loop devices can be used in either open or closed-loop control. Fastening is accomplished by M3-threads at the top and the base of the piezoelectric actuator. Like all piezoelectric devices, moment loads and side forces should be avoided. Spanner flats are provided and should be used when securing screws. Vacuum compatible to 10-6 Torr. Use with the NPC3SG Nanopositioning Amplifier.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Stack Actuator, Vacuum, 0.05 mm Travel Range, Strain-gauge - NPA50SGV6 - Newport MKS
Irvine, CA, United States
Piezo Stack Actuator, Vacuum, 0.05 mm Travel Range, Strain-gauge
NPA50SGV6
Piezo Stack Actuator, Vacuum, 0.05 mm Travel Range, Strain-gauge NPA50SGV6
The NPA50SGV6 Vacuum Compatible Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 50 µm travel range with micro-second response time in a very compact housing. NPA series actuators can generate large forces up to 1000 N which makes them particularly useful for machine tools, active vibration isolation or adaptive mechanics. Their small size and high resonant frequency are suitable for scanning microscopy, laser tuning and beam steering, patch clamping or micro lithography applications. This closed-loop version features a high resolution strain-gauge position sensor for highly accurate and repeatable motion. Also, the position feedback compensates for actuator creep. The assembly is done as a full Wheatstone bridge and is temperature insensitive. The closed-loop devices can be used in either open or closed-loop control. Fastening is accomplished by M3-threads at the top and the base of the piezoelectric actuator. Like all piezoelectric devices, moment loads and side forces should be avoided. Spanner flats are provided and should be used when securing screws. Vacuum compatible to 10-6 Torr. Use with the NPC3SG Nanopositioning Amplifier.

The NPA50SGV6 Vacuum Compatible Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 50 µm travel range with micro-second response time in a very compact housing. NPA series actuators can generate large forces up to 1000 N which makes them particularly useful for machine tools, active vibration isolation or adaptive mechanics. Their small size and high resonant frequency are suitable for scanning microscopy, laser tuning and beam steering, patch clamping or micro lithography applications. This closed-loop version features a high resolution strain-gauge position sensor for highly accurate and repeatable motion. Also, the position feedback compensates for actuator creep. The assembly is done as a full Wheatstone bridge and is temperature insensitive. The closed-loop devices can be used in either open or closed-loop control. Fastening is accomplished by M3-threads at the top and the base of the piezoelectric actuator. Like all piezoelectric devices, moment loads and side forces should be avoided. Spanner flats are provided and should be used when securing screws. Vacuum compatible to 10-6 Torr.
Use with the NPC3SG Nanopositioning Amplifier.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Actuators
Product Number NPA50SGV6
Product Name Piezo Stack Actuator, Vacuum, 0.05 mm Travel Range, Strain-gauge
Stroke or X-Axis Travel 0.0020 inch (0.0500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Actuator, High-Precision, 25 mm Travel Range - VP-25AA - Newport MKS
Specs
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.9843 in/sec (1.5 m/min)
View Details
Motorized Actuator, Miniature, 12 mm Travel, Stepper, 25-pin D-Sub - TRA12PPD - Newport MKS
Specs
Stroke or X-Axis Travel 0.4724 inch (12 mm)
Rated Speed 0.0157 in/sec (0.0240 m/min)
View Details
Linear Actuator, DC Servo, 25 mm Travel, TRB25CC and CONEX-CC Controller - CONEX-TRB25CC - Newport MKS
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.0787 in/sec (0.1200 m/min)
View Details
Motorized Actuator, Compact, 25 mm Travel, Stepper Motor - TRB25PP - Newport MKS
Specs
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.0118 in/sec (0.0180 m/min)
View Details