Actuonix Motion Devices P8-S Micro Linear Actuator - 10mm - 252:1 - 12 volts P8-10-252-12-S

Description
P8-S Linear Actuator with Limit Switches P8-10-252-12-S
Request a Quote Datasheet
Description
P8-S Linear Actuator with Limit Switches P8-10-252-12-S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P8-S Micro Linear Actuator - 10mm - 252:1 - 12 volts - P8-10-252-12-S - Actuonix Motion Devices
Saanichton, British Columbia, Canada
P8-S Micro Linear Actuator - 10mm - 252:1 - 12 volts
P8-10-252-12-S
P8-S Micro Linear Actuator - 10mm - 252:1 - 12 volts P8-10-252-12-S
P8-S Linear Actuator with Limit Switches P8-10-252-12-S

P8-S Linear Actuator with Limit Switches

P8-10-252-12-S

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Linear Actuators
Product Number P8-10-252-12-S
Product Name P8-S Micro Linear Actuator - 10mm - 252:1 - 12 volts
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 0.2441 in/sec (0.3720 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

L16-S Miniature Linear Actuator with Limit Switches 50mm 35:1 12 volts - L16-50-35-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
P8-S Micro Linear Actuator - 75mm - 50:1 - 12 volts - P8-75-50-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 2.95 inch (75 mm)
View Details
T16-S Mini Track Actuator with Limit Switches 200mm 22:1 12 volts - T16-200-22-12-S - Actuonix Motion Devices
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.87 inch (200 mm)
Rated Speed 1.81 in/sec (2.76 m/min)
View Details
P8-P Micro Linear Actuator - 100mm - 252:1 - 12 volts - P8-100-252-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
View Details