Actuonix Motion Devices L8-S Series Micro Linear Actuators L8-S

Description
L8-S Linear Actuator with Limit Switches The L8-S series micro linear actuator is our smallest compact limit switch actuator to date. It is a significant step down in size from the L12 while maintaining high standards for performance.
Request a Quote
Description
L8-S Linear Actuator with Limit Switches The L8-S series micro linear actuator is our smallest compact limit switch actuator to date. It is a significant step down in size from the L12 while maintaining high standards for performance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The L8-S series micro linear actuator is a compact axial device with built-in end-of-stroke limit switches that disable power when the actuator reaches within 0.8mm of full extension or retraction. It operates on 6VDC or 12VDC, with maximum stroke lengths of 10mm to 100mm and gear ratios of 50:1, 100:1, or 210:1. The unit has a closed length ranging from 62mm to 152mm depending on stroke, weighs 19g to 34g, and operates between -10°C and +50°C. It features IP-54 ingress protection, a maximum duty cycle of 20%, and a mechanical backlash of less than 0.3mm. The actuator is supplied with mounting brackets and M3 hardware, and a 300mm cable with a 0.1" pitch female socket connector.

Datasheet Summary
Powered by GS/AI

The L8-S series micro linear actuator is a compact axial device with built-in end-of-stroke limit switches that disable power when the actuator reaches within 0.8mm of full extension or retraction. It operates on 6VDC or 12VDC, with maximum stroke lengths of 10mm to 100mm and gear ratios of 50:1, 100:1, or 210:1. The unit has a closed length ranging from 62mm to 152mm depending on stroke, weighs 19g to 34g, and operates between -10°C and +50°C. It features IP-54 ingress protection, a maximum duty cycle of 20%, and a mechanical backlash of less than 0.3mm. The actuator is supplied with mounting brackets and M3 hardware, and a 300mm cable with a 0.1" pitch female socket connector.

Suppliers

Company
Product
Description
Supplier Links
L8-S Series Micro Linear Actuators - L8-S - Actuonix Motion Devices
Saanichton, British Columbia, Canada
L8-S Series Micro Linear Actuators
L8-S
L8-S Series Micro Linear Actuators L8-S
L8-S Linear Actuator with Limit Switches The L8-S series micro linear actuator is our smallest compact limit switch actuator to date. It is a significant step down in size from the L12 while maintaining high standards for performance.

L8-S Linear Actuator with Limit Switches

The L8-S series micro linear actuator is our smallest compact limit switch actuator to date. It is a significant step down in size from the L12 while maintaining high standards for performance.

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Linear Actuators
Product Number L8-S
Product Name L8-S Series Micro Linear Actuators
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 to 3.94 inch (10 to 100 mm)
Rated Speed 0.3150 to 1.26 in/sec (0.4800 to 1.92 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

T16-P Mini Track Actuator with Feedback 100mm 256:1 12 volts - T16-100-256-12-P - Actuonix Motion Devices
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 0.1890 in/sec (0.2880 m/min)
View Details
P8-S Micro Linear Actuator - 25mm - 252:1 - 12 volts - P8-25-252-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 inch (25 mm)
View Details
L12-P Micro Linear Actuator with Position Feedback 30mm 210:1 12 volts - L12-30-210-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 inch (30 mm)
View Details
L12-P Micro Linear Actuator with Position Feedback 100mm 50:1 12 volts - L12-100-50-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
View Details