KINTEP NEW POWER Solid-Liquid-Oil Separator

Description
Introduction:High-ef ficiency commercial 3-phase separator for solids, water, and oil. Extracted waste oil can be recycled and processedGreasy wastewater causes pipe blockages, foul odors, and environmental pollution. Improper disposal of waste oil represents a lost resource and a potential hazard.Our Solid-Liquid-Oil Separator efficiently separates solids, water, and oil from kitchen wastewater. The high-purity recovered grease is a valuable resource that can be processed into biodiesel, soap, coatings, or industrial lubricants.Features- 625% extended retention time, ensures no oil is wasted- Large 300L capacity- Heating & constant temperature for oil extraction, prevents solidification- Continuous water inflow/outflow and oil discharge- Compact footprint- Liquid level observation window for real-time monitoring- Dual drain outlets- Noise-reduction design, enclosed and sound-insulated- Sturdy, wear-resistant, and anti-corrosion construction- Waterproof, with leakage and overload protection- Energy-saving and low consumption- 360° rotating casters- Plug-and-play, no installation requiredApplication Scenarios:Restaurant s, canteens, hotels, dining halls, food courts, food and beverage factories, food processing plants, etc.
Request a Quote
Description
Introduction:High-ef ficiency commercial 3-phase separator for solids, water, and oil. Extracted waste oil can be recycled and processedGreasy wastewater causes pipe blockages, foul odors, and environmental pollution. Improper disposal of waste oil represents a lost resource and a potential hazard.Our Solid-Liquid-Oil Separator efficiently separates solids, water, and oil from kitchen wastewater. The high-purity recovered grease is a valuable resource that can be processed into biodiesel, soap, coatings, or industrial lubricants.Features- 625% extended retention time, ensures no oil is wasted- Large 300L capacity- Heating & constant temperature for oil extraction, prevents solidification- Continuous water inflow/outflow and oil discharge- Compact footprint- Liquid level observation window for real-time monitoring- Dual drain outlets- Noise-reduction design, enclosed and sound-insulated- Sturdy, wear-resistant, and anti-corrosion construction- Waterproof, with leakage and overload protection- Energy-saving and low consumption- 360° rotating casters- Plug-and-play, no installation requiredApplication Scenarios:Restaurant s, canteens, hotels, dining halls, food courts, food and beverage factories, food processing plants, etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid-Liquid-Oil Separator -  - KINTEP NEW POWER
Shanghai, China
Solid-Liquid-Oil Separator
Solid-Liquid-Oil Separator
Introduction:High-ef ficiency commercial 3-phase separator for solids, water, and oil. Extracted waste oil can be recycled and processedGreasy wastewater causes pipe blockages, foul odors, and environmental pollution. Improper disposal of waste oil represents a lost resource and a potential hazard.Our Solid-Liquid-Oil Separator efficiently separates solids, water, and oil from kitchen wastewater. The high-purity recovered grease is a valuable resource that can be processed into biodiesel, soap, coatings, or industrial lubricants.Features- 625% extended retention time, ensures no oil is wasted- Large 300L capacity- Heating & constant temperature for oil extraction, prevents solidification- Continuous water inflow/outflow and oil discharge- Compact footprint- Liquid level observation window for real-time monitoring- Dual drain outlets- Noise-reduction design, enclosed and sound-insulated- Sturdy, wear-resistant, and anti-corrosion construction- Waterproof, with leakage and overload protection- Energy-saving and low consumption- 360° rotating casters- Plug-and-play, no installation requiredApplication Scenarios:Restaurant s, canteens, hotels, dining halls, food courts, food and beverage factories, food processing plants, etc.

Introduction:High-efficiency commercial 3-phase separator for solids, water, and oil. Extracted waste oil can be recycled and processedGreasy wastewater causes pipe blockages, foul odors, and environmental pollution. Improper disposal of waste oil represents a lost resource and a potential hazard.Our Solid-Liquid-Oil Separator efficiently separates solids, water, and oil from kitchen wastewater. The high-purity recovered grease is a valuable resource that can be processed into biodiesel, soap, coatings, or industrial lubricants.Features- 625% extended retention time, ensures no oil is wasted- Large 300L capacity- Heating & constant temperature for oil extraction, prevents solidification- Continuous water inflow/outflow and oil discharge- Compact footprint- Liquid level observation window for real-time monitoring- Dual drain outlets- Noise-reduction design, enclosed and sound-insulated- Sturdy, wear-resistant, and anti-corrosion construction- Waterproof, with leakage and overload protection- Energy-saving and low consumption- 360° rotating casters- Plug-and-play, no installation requiredApplication Scenarios:Restaurants, canteens, hotels, dining halls, food courts, food and beverage factories, food processing plants, etc.

Supplier's Site

Technical Specifications

  KINTEP NEW POWER
Product Category Oil and Water Separators
Product Name Solid-Liquid-Oil Separator
Unlock Full Specs
to access all available technical data

Similar Products

Oil-Water Seperator -  - KINTEP NEW POWER
KINTEP NEW POWER
Specs
Function Removal
Technology Gravity; screw conveyor,
View Details