T80E45 -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
T80E45
Description
Double Q-bushed
Pitch: 1" Pitch
-
Joint Way International, Inc.
Description
Double Q-bushed
Pitch: 1" Pitch
Suppliers
Double Q-bushed
Pitch: 1" Pitch
Double Q-bushed
Pitch: 1" Pitch
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
T80E45 |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
80 (1")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
11 to 95
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
34
View Details
Martin Sprocket & Gear, Inc.
Pitch
100 (1 1/4")
Material
Steel - Hardened
Hub Style
Type A (Hubless) (optional feature); Tapered Bushing
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
100 (1 1/4")
Material
Steel - Hardened
Hub Style
Type A (Hubless)
View Details