A 6X 7-1434 is a 34-tooth roller chain sprocket with a 0.1475 inch pitch, a 0.250 inch bore, and a 1.598 inch pitch diameter, designed for use with ladder chain A 6Y 8M375. It is made from 300 series stainless steel with a clear passivated finish and features a #6-32 set screw with a 0.070 inch diameter for shaft retention. The outer diameter is 1.650 inches, and the hub is grooved 3/32 inch wide to provide chain clearance. It is mounted with a 13/32 inch wide keyway and has a 3/4 inch overall width.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6X 7-1434 |
| Product Name | 0.1475 Pitch, 34 Teeth, 0.25" Bore, Metal roller chain sprocket |
| Pitch | Miniature (0.1475") |