T60E76 -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
T60E76
Description
Triple Q-bushed
Pitch: 3/4" Pitch
-
Joint Way International, Inc.
Description
Triple Q-bushed
Pitch: 3/4" Pitch
Suppliers
Triple Q-bushed
Pitch: 3/4" Pitch
Triple Q-bushed
Pitch: 3/4" Pitch
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
T60E76 |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
60 (3/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
80 (1")
Hub Style
Type B (Hub One Side); Tapered Bushing
Number of Teeth
13 to 15
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Number of Teeth
34
Bore
0.2500 inch (6.35 mm)
View Details
Number of Teeth
7
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9688 inch (24.61 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
120 (1 1/2")
Hub Style
Type C (Hub Both Sides)
Number of Teeth
40
View Details