T100B17H -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
T100B17H
Description
Triple Type B
Pitch: 1-1/4"
-
Joint Way International, Inc.
Description
Triple Type B
Pitch: 1-1/4"
Suppliers
Triple Type B
Pitch: 1-1/4"
Triple Type B
Pitch: 1-1/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
T100B17H |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1"); 100 (1 1/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.185 (SIZE 19)
Material
Metal
Number of Teeth
10
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
60 (3/4")
Hub Style
QD Bushing
Number of Teeth
14 to 95
View Details
Pitch
26 / 2.074
Number of Teeth
26
Bore
0.2500 inch (6.35 mm)
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type B (Hub One Side)
View Details