Stock Drive Products & Sterling Instrument - SDP/SI 10 Teeth, 0.25" Bore, 0.185 (Size 19) Pitch ladder chain sprocket A 6C 8-1910

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6C 8-1910 is a 10-tooth ladder chain sprocket with a 0.25-inch bore and 0.185-inch pitch, designed for use with inch-size 19 ladder chains. It has a hub diameter of 0.59 inches, a hub projection of 9/16 inch, and is secured by a #10-32 set screw. The sprocket is made of steel and mates with ladder chains made of galvanized steel, high-tensile 400-series stainless steel, brass, or 300-series stainless steel. The pitch diameter is 0.59 inches.

Datasheet Summary
Powered by GS/AI

A 6C 8-1910 is a 10-tooth ladder chain sprocket with a 0.25-inch bore and 0.185-inch pitch, designed for use with inch-size 19 ladder chains. It has a hub diameter of 0.59 inches, a hub projection of 9/16 inch, and is secured by a #10-32 set screw. The sprocket is made of steel and mates with ladder chains made of galvanized steel, high-tensile 400-series stainless steel, brass, or 300-series stainless steel. The pitch diameter is 0.59 inches.

Suppliers

Company
Product
Description
Supplier Links
10 Teeth, 0.25
Hicksville, NY, United States
10 Teeth, 0.25" Bore, 0.185 (Size 19) Pitch ladder chain sprocket
A 6C 8-1910
10 Teeth, 0.25" Bore, 0.185 (Size 19) Pitch ladder chain sprocket A 6C 8-1910
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6C 8-1910
Product Name 10 Teeth, 0.25" Bore, 0.185 (Size 19) Pitch ladder chain sprocket
Pitch 0.185 (SIZE 19)
Unlock Full Specs
to access all available technical data

Similar Products

0.375 (#35) Pitch, 45 Teeth, 0.625
Specs
Pitch 35 (3/8")
Material Nylatron GS
Number of Teeth 45
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 67
View Details
13 Teeth, 0.25
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 13
View Details
14 Teeth, 0.245
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 14
View Details