S-7 -- INSTANT-SPLIT SPROCKETS
Joint Way International, Inc.
Instant-Split Sprockets
S-7
Description
Single Type B & C
-
Joint Way International, Inc.
Description
Single Type B & C
Suppliers
Instant-Split Sprockets
S-7
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
S-7 |
|
Product Name
|
Instant-Split Sprockets |
|
Hub Diameter
|
12.5 inch (317 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
120 (1 1/2"); 140 (1 3/4"); 160 (2")
Hub Style
QD Bushing
Number of Teeth
30 to 60
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
40 (1/2")
Material
Plastic; Acetal Resin, White
Number of Teeth
23
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
8
O.D.
4.52 inch (115 mm)
View Details
Number of Teeth
6
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9000 inch (22.86 mm)
View Details