120A8H -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
120A8H
Description
Single Type A
Pitch: 1-1/2"
-
Joint Way International, Inc.
Description
Single Type A
Pitch: 1-1/2"
Suppliers
Single Type A
Pitch: 1-1/2"
Single Type A
Pitch: 1-1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
120A8H |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1"); 120 (1 1/2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
60 (3/4")
Hub Style
QD Bushing
Number of Teeth
14 to 95
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Carbon Steel
Number of Teeth
32
View Details
Number of Teeth
8
Bore
0.7690 inch (19.53 mm)
Hub Diameter
0.9688 inch (24.61 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
120 (1 1/2")
Hub Style
Type C (Hub Both Sides)
Number of Teeth
54
View Details