DS40A16H -- DOUBLE-SINGLE SPROCKETS
Joint Way International, Inc.
Double-Single Sprockets
DS40A16H
Description
Double-Single Type A
-
Joint Way International, Inc.
Description
Double-Single Type A
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
DS40A16H |
|
Product Name
|
Double-Single Sprockets |
|
Number of Teeth
|
16
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
100 (1 1/4")
Hub Style
Type B (Hub One Side)
Shaft Mounting
Set Screw
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.286 (SIZE 18)
Material
Plastic; Plastic
Number of Teeth
32
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
100 (1 1/4")
Material
Steel - Hardened
Hub Style
Type B (Hub One Side)
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details