U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - Plain Bore Sprockets 100B17

Description
No. 100, B Style, 1.313" plain bore All dimensions are nominal values and for reference only
Description
No. 100, B Style, 1.313" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - Plain Bore Sprockets
100B17
No. 100 - 1 1/4" Pitch - Plain Bore Sprockets 100B17
No. 100, B Style, 1.313" plain bore All dimensions are nominal values and for reference only

No. 100, B Style, 1.313" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 100B17
Product Name No. 100 - 1 1/4" Pitch - Plain Bore Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 17
Bore 1.31 inch (33.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.200 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 200 (2 1/2")
Hub Style QD Bushing
Number of Teeth 12 to 60
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 44
View Details
Roller Chain Sprockets - 100BTB16H - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Tapered Bushing
View Details
Sprocket Number 1265R - 1265RA11 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 12.000 in
Hub Style Type A (Hubless)
Number of Teeth 11
View Details