D80CTB42 -- TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
TAPER-BUSHED SPROCKETS
D80CTB42
Description
Double Taper-Bushed C
Pitch: 1"
-
Joint Way International, Inc.
Description
Double Taper-Bushed C
Pitch: 1"
Suppliers
Double Taper-Bushed C
Pitch: 1"
Double Taper-Bushed C
Pitch: 1"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D80CTB42 |
|
Product Name
|
TAPER-BUSHED SPROCKETS |
|
Pitch
|
80 (1")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
42
|
|
Bore
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
20
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
50 (5/8")
Hub Style
QD Bushing
Number of Teeth
36 to 112
View Details
Pitch
2.72
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Martin Sprocket & Gear, Inc.
Pitch
120 (1 1/2")
Material
Steel
Hub Style
Tapered Bushing
View Details