D80C60 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
D80C60
Description
Double Type C
Pitch: 1"
-
Joint Way International, Inc.
Description
Double Type C
Pitch: 1"
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D80C60 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Number of Teeth
60
Bore
0.5000 inch (12.7 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
200 (2 1/2")
Hub Style
Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
10 to 60
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
100 (1 1/4")
Material
Steel - Hardened
Hub Style
Type B (Hub One Side)
View Details