Stock Drive Products & Sterling Instrument - SDP/SI 0.25 (#25) Pitch, 60 Teeth, 0.5" Bore, Metal roller chain sprocket A 6X 7-2560

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6X 7-2560 is a 60-tooth sprocket for #25 roller chain with a 0.500 inch bore and a 0.250 inch pitch. It has an outside diameter of 4.92 inches, a pitch diameter of 4.777 inches, a hub length of 2-13/32 inches, and a face width of 0.64 inches. The sprocket is made from 303 stainless steel and is designed for use with standard #25 single strand roller chain.

Datasheet Summary
Powered by GS/AI

A 6X 7-2560 is a 60-tooth sprocket for #25 roller chain with a 0.500 inch bore and a 0.250 inch pitch. It has an outside diameter of 4.92 inches, a pitch diameter of 4.777 inches, a hub length of 2-13/32 inches, and a face width of 0.64 inches. The sprocket is made from 303 stainless steel and is designed for use with standard #25 single strand roller chain.

Suppliers

Company
Product
Description
Supplier Links
0.25 (#25) Pitch, 60 Teeth, 0.5
Hicksville, NY, United States
0.25 (#25) Pitch, 60 Teeth, 0.5" Bore, Metal roller chain sprocket
A 6X 7-2560
0.25 (#25) Pitch, 60 Teeth, 0.5" Bore, Metal roller chain sprocket A 6X 7-2560
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6X 7-2560
Product Name 0.25 (#25) Pitch, 60 Teeth, 0.5" Bore, Metal roller chain sprocket
Pitch 25 (1/4")
Unlock Full Specs
to access all available technical data

Similar Products

10 Teeth, 0.125
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 10
View Details
15 Teeth, 0.240
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 15
View Details
0.1475 Pitch, 18 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 18
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 49
View Details