D60CTB68 -- TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
TAPER-BUSHED SPROCKETS
D60CTB68
Description
Double Taper-Bushed C
Pitch: 3/4"
-
Joint Way International, Inc.
Description
Double Taper-Bushed C
Pitch: 3/4"
Suppliers
Double Taper-Bushed C
Pitch: 3/4"
Double Taper-Bushed C
Pitch: 3/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D60CTB68 |
|
Product Name
|
TAPER-BUSHED SPROCKETS |
|
Pitch
|
60 (3/4")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
68
|
|
Bore
|
2.5 inch (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
60 (3/4")
Hub Style
QD Bushing
Number of Teeth
11 to 112
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Carbon Steel
Number of Teeth
21
View Details
Material
Steel
Number of Teeth
15
Bore
0.7500 inch (19.05 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
100 (1 1/4")
Material
Steel - Hardened
Hub Style
Type B (Hub One Side)
View Details