D60B19H -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
D60B19H
Description
Double Type B
Pitch: 3/4"
-
Joint Way International, Inc.
Description
Double Type B
Pitch: 3/4"
Suppliers
Double Type B
Pitch: 3/4"
Double Type B
Pitch: 3/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D60B19H |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
60 (3/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.185 (SIZE 19)
Material
Plastic; Plastic
Number of Teeth
24
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
35 (3/8")
Hub Style
QD Bushing
Number of Teeth
68 to 102
View Details
Number of Teeth
11
Bore
0.6430 inch (16.33 mm)
Hub Diameter
1.03 inch (26.19 mm)
View Details
Pitch
22 / 1.757
Shaft Mounting
Set Screw
Number of Teeth
22
View Details