D50B32 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
D50B32
Description
Double Type B
Pitch: 5/8"
-
Joint Way International, Inc.
Description
Double Type B
Pitch: 5/8"
Suppliers
Double Type B
Pitch: 5/8"
Double Type B
Pitch: 5/8"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D50B32 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
50 (5/8")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.185 (SIZE 19)
Material
Plastic; Plastic
Number of Teeth
36
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
41 (1/2")
Hub Style
Type B (Hub One Side)
Shaft Mounting
Set Screw
View Details
Number of Teeth
17
Bore
0.5160 inch (13.11 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Hub Style
Tapered Bushing
Number of Teeth
40
View Details