D50ATB14H -- 50, TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
50, TAPER-BUSHED SPROCKETS
D50ATB14H
Description
Double Taper-Bushed A
Pitch: 5/8"
-
Joint Way International, Inc.
Description
Double Taper-Bushed A
Pitch: 5/8"
Suppliers
Double Taper-Bushed A
Pitch: 5/8"
Double Taper-Bushed A
Pitch: 5/8"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D50ATB14H |
|
Product Name
|
50, TAPER-BUSHED SPROCKETS |
|
Pitch
|
50 (5/8")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
14
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Plastic; Acetal Resin, White
Number of Teeth
17
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
80 (1")
Material
Steel
Hub Style
Type A (Hubless); Type C (Hub Both Sides)
View Details
Material
Steel
Number of Teeth
15
Bore
0.5160 inch (13.11 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
8
O.D.
3.77 inch (95.76 mm)
View Details