100B8H -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
100B8H
Description
Single Type B
Pitch: 1-1/4"
-
Joint Way International, Inc.
Description
Single Type B
Pitch: 1-1/4"
Suppliers
Single Type B
Pitch: 1-1/4"
Single Type B
Pitch: 1-1/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
100B8H |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1"); 100 (1 1/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.286 (SIZE 18)
Material
Plastic; Plastic
Number of Teeth
22
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
80 (1")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
10 to 95
View Details
Number of Teeth
9
Bore
0.5160 inch (13.11 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Hub Style
Tapered Bushing
Number of Teeth
14
View Details