D40B26 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
D40B26
Description
Double Type B
Pitch: 1/2"
-
Joint Way International, Inc.
Description
Double Type B
Pitch: 1/2"
Suppliers
Double Type B
Pitch: 1/2"
Double Type B
Pitch: 1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D40B26 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
41 (1/2"); 80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
200 (2 1/2")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
11 to 60
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Plastic; Nylon With Fiberglass
Number of Teeth
20
View Details
Number of Teeth
8
Bore
0.6430 inch (16.33 mm)
Hub Diameter
1.19 inch (30.16 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
120 (1 1/2")
Material
Steel - Hardened
Hub Style
Type B (Hub One Side)
View Details