D160C45 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
D160C45
Description
Double Type C
Pitch: 2
-
Joint Way International, Inc.
Description
Double Type C
Pitch: 2
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D160C45 |
|
Product Name
|
STOCK SPROCKETS |
|
Number of Teeth
|
45
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Carbon Steel
Number of Teeth
72
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
60 (3/4")
Hub Style
Type B (Hub One Side); Tapered Bushing
Number of Teeth
13 to 68
View Details
Number of Teeth
9
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
100 (1 1/4")
Material
Steel - Hardened
Hub Style
Type B (Hub One Side)
View Details