U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - Finished Bore Sprockets 100B23F-2R

Description
No. 100, B Style, 2.938" Finished Bore All dimensions are nominal values and for reference only
Description
No. 100, B Style, 2.938" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - Finished Bore Sprockets
100B23F-2R
No. 100 - 1 1/4" Pitch - Finished Bore Sprockets 100B23F-2R
No. 100, B Style, 2.938" Finished Bore All dimensions are nominal values and for reference only

No. 100, B Style, 2.938" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 100B23F-2R
Product Name No. 100 - 1 1/4" Pitch - Finished Bore Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 23
Bore 2.94 inch (74.63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Finished Bore Sprockets No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
0.1475 Pitch, 18 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 18
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-1AD - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.7690 inch (19.53 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details