D120B22 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
D120B22
Description
Double Type B
Pitch: 1-1/2
-
Joint Way International, Inc.
Description
Double Type B
Pitch: 1-1/2
Suppliers
Double Type B
Pitch: 1-1/2
Double Type B
Pitch: 1-1/2
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D120B22 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1"); 120 (1 1/2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Number of Teeth
34
Bore
0.2500 inch (6.35 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
60 (3/4")
Hub Style
Type B (Hub One Side); Tapered Bushing
Number of Teeth
13 to 96
View Details
Pitch
3.01
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Martin Sprocket & Gear, Inc.
Pitch
100 (1 1/4")
Material
Steel
Hub Style
Type B (Hub One Side)
View Details